Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN77L05M-E1 AN77L05M-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199051-AN77L05M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 15.7V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199051-AN77L05M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 15.7V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M-E1 - 199051-AN77L05M-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M-E1
199051-AN77L05M-E1
PMIC - PMIC - Voltage Regulators - Linear - AN77L05M-E1 199051-AN77L05M-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199051-AN77L05M-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 15.7V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5mA PSRR: 68dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199051-AN77L05M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 15.7V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-AN77L05M-E1
5V 100MA Voltage Regulator IC 776-AN77L05M-E1
IC REG LINEAR 5V 100MA 3HSIP Product overview: AN77L05M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA 3HSIP Product overview: AN77L05M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L05M-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L05M-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L05M-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L05M-E1
IC REG LINEAR 5V 100MA 3HSIP

IC REG LINEAR 5V 100MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN77L05M-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L05M-E1
PMIC - Voltage Regulators - Linear AN77L05M-E1
IC REG LINEAR 5V 100MA 3HSIP

IC REG LINEAR 5V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 199051-AN77L05M-E1 776-AN77L05M-E1 AN77L05M-E1 AN77L05M-E1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN77L05M-E1 5V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data