Panasonic 4V 0.3V LDO Voltage Regulator IC AN77L04M

Description
Fixed Positive LDO Regulator, 4V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L04M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L04M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 4V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L04M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L04M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 0.3V LDO Voltage Regulator IC
776-AN77L04M
4V 0.3V LDO Voltage Regulator IC 776-AN77L04M
Fixed Positive LDO Regulator, 4V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L04M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L04M can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 4V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L04M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L04M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN77L04M - 009705-AN77L04M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L04M
009705-AN77L04M
PMIC - PMIC - Voltage Regulators - Linear - AN77L04M 009705-AN77L04M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009705-AN77L04M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 14.66V Nominal Output Voltage (Min/Fixed): 4V Operating Supply Current: 5mA PSRR: 69dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009705-AN77L04M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 14.66V
Nominal Output Voltage (Min/Fixed): 4V
Operating Supply Current: 5mA
PSRR: 69dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L04M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L04M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L04M
IC REG LINEAR 4V 100MA 3HSIP

IC REG LINEAR 4V 100MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN77L04M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L04M
PMIC - Voltage Regulators - Linear AN77L04M
IC REG LINEAR 4V 100MA 3HSIP

IC REG LINEAR 4V 100MA 3HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AN77L04M 009705-AN77L04M AN77L04M AN77L04M
Product Name 4V 0.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77L04M Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-243AA Other; 3-HSIP
Output Voltage 4 volts 4 volts 4 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details