Panasonic PMIC - PMIC - Voltage Regulators - Linear - AN77L03M AN77L03M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009704-AN77L03M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 13.62V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 5mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009704-AN77L03M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 13.62V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 5mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AN77L03M - 009704-AN77L03M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L03M
009704-AN77L03M
PMIC - PMIC - Voltage Regulators - Linear - AN77L03M 009704-AN77L03M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009704-AN77L03M Packaging: Bulk Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C Case / Package: 3-HSIP Maximum Input Voltage: 13.62V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 5mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009704-AN77L03M
Packaging: Bulk
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 13.62V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 5mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 0.3V LDO Voltage Regulator IC
776-AN77L03M
3V 0.3V LDO Voltage Regulator IC 776-AN77L03M
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L03M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03M can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PSSO3, HSIP-3 Product overview: AN77L03M from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 3V 100MA 3HSIP - 590-AN77L03M - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 100MA 3HSIP
590-AN77L03M
IC REG LINEAR 3V 100MA 3HSIP 590-AN77L03M
IC REG LINEAR 3V 100MA 3HSIP

IC REG LINEAR 3V 100MA 3HSIP

Supplier's Site
PMIC - Voltage Regulators - Linear - AN77L03M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L03M
PMIC - Voltage Regulators - Linear AN77L03M
IC REG LINEAR 3V 100MA 3HSIP

IC REG LINEAR 3V 100MA 3HSIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L03M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L03M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L03M
IC REG LINEAR 3V 100MA 3HSIP

IC REG LINEAR 3V 100MA 3HSIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 009704-AN77L03M 776-AN77L03M 590-AN77L03M AN77L03M AN77L03M
Product Name PMIC - PMIC - Voltage Regulators - Linear - AN77L03M 3V 0.3V LDO Voltage Regulator IC IC REG LINEAR 3V 100MA 3HSIP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 3-HSIP Other; TO-243AA Other; TO-243AA
Life Cycle Stage PhaseOut; Obsolete(EOL) Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A4918KJPTR-1A-5-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details