Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078068-AN77L035M-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C
Case / Package: 3-HSIP
Maximum Input Voltage: 14.14V
Nominal Output Voltage (Min/Fixed): 3.5V
Operating Supply Current: 5mA
PSRR: 69dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.5V 100MA 3HSIP Product overview: AN77L035M-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L035M-E1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.5V 100MA 3HSIP
IC REG LINEAR 3.5V 100MA 3HSIP
IC REG LINEAR 3.5V 100MA 3HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 078068-AN77L035M-E1 | 776-AN77L035M-E1 | AN77L035M-E1 | AN77L035M-E1 | AN77L035M-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AN77L035M-E1 | 3.5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 3-HSIP | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |