Panasonic 3V 0.3V LDO Voltage Regulator IC AN77L03

Description
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PBCY3, SSIP-3 Product overview: AN77L03 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PBCY3, SSIP-3 Product overview: AN77L03 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.3V LDO Voltage Regulator IC
776-AN77L03
3V 0.3V LDO Voltage Regulator IC 776-AN77L03
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PBCY3, SSIP-3 Product overview: AN77L03 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, BIPolar, PBCY3, SSIP-3 Product overview: AN77L03 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN77L03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN77L03 - 860993-AN77L03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77L03
860993-AN77L03
PMIC - PMIC - Voltage Regulators - Linear - AN77L03 860993-AN77L03
Manufacturer: Panasonic Win Source Part Number: 860993-AN77L03 Operating Temperature Range: -30°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: AN77L03 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 860993-AN77L03
Operating Temperature Range: -30°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN77L03
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN77L03 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77L03
PMIC - Voltage Regulators - Linear AN77L03
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN77L03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN77L03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN77L03
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site
IC REG LINEAR 3V 100MA TO92-3 - 590-AN77L03 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 100MA TO92-3
590-AN77L03
IC REG LINEAR 3V 100MA TO92-3 590-AN77L03
IC REG LINEAR 3V 100MA TO92-3

IC REG LINEAR 3V 100MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AN77L03 860993-AN77L03 AN77L03 AN77L03 590-AN77L03
Product Name 3V 0.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77L03 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3V 100MA TO92-3
Package Type Other; TO-226-3 TO-92; Other; TO-92-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data