Panasonic 12V 1.2A LDO Voltage Regulator IC AN7712SP-E1

Description
IC REG LDO 12V 1.2A SP3SUA Product overview: AN7712SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7712SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 12V 1.2A SP3SUA Product overview: AN7712SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7712SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.2A LDO Voltage Regulator IC
699-AN7712SP-E1
12V 1.2A LDO Voltage Regulator IC 699-AN7712SP-E1
IC REG LDO 12V 1.2A SP3SUA Product overview: AN7712SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7712SP-E1 can be used for catalog matching and distributor lookup.

IC REG LDO 12V 1.2A SP3SUA Product overview: AN7712SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7712SP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AN7712SP-E1 - 52023-AN7712SP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN7712SP-E1
52023-AN7712SP-E1
PMIC - PMIC - Voltage Regulators - Linear - AN7712SP-E1 52023-AN7712SP-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 52023-AN7712SP-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.2A Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 125°C Case / Package: SP-3SUA Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 5mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 52023-AN7712SP-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.2A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: SP-3SUA
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 5mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN7712SP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN7712SP-E1
PMIC - Voltage Regulators - Linear AN7712SP-E1
IC REG LINEAR 12V 1.2A SP3SUA

IC REG LINEAR 12V 1.2A SP3SUA

Supplier's Site Datasheet
IC REG LINEAR 12V 1.2A SP3SUA - 590-AN7712SP-E1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 1.2A SP3SUA
590-AN7712SP-E1
IC REG LINEAR 12V 1.2A SP3SUA 590-AN7712SP-E1
IC REG LINEAR 12V 1.2A SP3SUA

IC REG LINEAR 12V 1.2A SP3SUA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN7712SP-E1 52023-AN7712SP-E1 AN7712SP-E1 590-AN7712SP-E1
Product Name 12V 1.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN7712SP-E1 PMIC - Voltage Regulators - Linear IC REG LINEAR 12V 1.2A SP3SUA
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SP-3SUA DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 12 volts 12 volts 12 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Operating Temperature 25 to 125 C (77 to 257 F) 25 to 125 C (77 to 257 F) 25 to 125 C (77 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49413GEVATR - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details