Panasonic 10V 1.2A LDO Voltage Regulator IC AN7710SP-E1

Description
IC REG LINEAR 10V 1.2A SP3SUA Product overview: AN7710SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7710SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10V 1.2A SP3SUA Product overview: AN7710SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7710SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 1.2A LDO Voltage Regulator IC
699-AN7710SP-E1
10V 1.2A LDO Voltage Regulator IC 699-AN7710SP-E1
IC REG LINEAR 10V 1.2A SP3SUA Product overview: AN7710SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7710SP-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 1.2A SP3SUA Product overview: AN7710SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7710SP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AN7710SP-E1 - 807176-AN7710SP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN7710SP-E1
807176-AN7710SP-E1
PMIC - PMIC - Voltage Regulators - Linear - AN7710SP-E1 807176-AN7710SP-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 807176-AN7710SP-E1 Packaging: Reel Mounting Style: SMD Current - Output: 1.2A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: SP-3SUA Temperature Range - Operating: 25°C ~ 125°C Maximum Input Voltage: 21V PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5mA Part Number Series: AN7710

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 807176-AN7710SP-E1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 10V
Supplier Device Package: SP-3SUA
Temperature Range - Operating: 25°C ~ 125°C
Maximum Input Voltage: 21V
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5mA
Part Number Series: AN7710

Buy Now
PMIC - Voltage Regulators - Linear - AN7710SP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN7710SP-E1
PMIC - Voltage Regulators - Linear AN7710SP-E1
IC REG LINEAR 10V 1.2A SP3SUA

IC REG LINEAR 10V 1.2A SP3SUA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN7710SP-E1 807176-AN7710SP-E1 AN7710SP-E1
Product Name 10V 1.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN7710SP-E1 PMIC - Voltage Regulators - Linear
Output Voltage 10 volts
IOUT 1.2 amps 1.2 amps
Operating Temperature 25 C (77 F) 25 to 125 C (77 to 257 F)
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details