Panasonic 7V 1.2A LDO Voltage Regulator IC AN7707SP-E1

Description
IC REG LINEAR 7V 1.2A SP3SUA Product overview: AN7707SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7707SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 7V 1.2A SP3SUA Product overview: AN7707SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7707SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 1.2A LDO Voltage Regulator IC
699-AN7707SP-E1
7V 1.2A LDO Voltage Regulator IC 699-AN7707SP-E1
IC REG LINEAR 7V 1.2A SP3SUA Product overview: AN7707SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7707SP-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 7V 1.2A SP3SUA Product overview: AN7707SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN7707SP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN7707SP-E1 - 199048-AN7707SP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN7707SP-E1
199048-AN7707SP-E1
PMIC - PMIC - Voltage Regulators - Linear - AN7707SP-E1 199048-AN7707SP-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199048-AN7707SP-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.2A Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 125°C Case / Package: SP-3SUA Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 7V Operating Supply Current: 5mA PSRR: 67dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): BA07CC0FP-E2; uPC2907T; uPC2907T-E2; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199048-AN7707SP-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.2A
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: SP-3SUA
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 7V
Operating Supply Current: 5mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): BA07CC0FP-E2; uPC2907T; uPC2907T-E2;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN7707SP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN7707SP-E1
PMIC - Voltage Regulators - Linear AN7707SP-E1
IC REG LINEAR 7V 1.2A SP3SUA

IC REG LINEAR 7V 1.2A SP3SUA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN7707SP-E1 199048-AN7707SP-E1 AN7707SP-E1
Product Name 7V 1.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN7707SP-E1 PMIC - Voltage Regulators - Linear
Output Voltage 7 volts 7 volts
IOUT 1.2 amps 1.2 amps 1.2 amps
Operating Temperature 25 C (77 F) 25 to 125 C (77 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data