Panasonic 5V 1V LDO Voltage Regulator IC AN7705SP

Description
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSSO2, SP-3SUA PACK-3 Product overview: AN7705SP from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSSO2, SP-3SUA PACK-3 Product overview: AN7705SP from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1V LDO Voltage Regulator IC
776-AN7705SP
5V 1V LDO Voltage Regulator IC 776-AN7705SP
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSSO2, SP-3SUA PACK-3 Product overview: AN7705SP from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSSO2, SP-3SUA PACK-3 Product overview: AN7705SP from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP - 768522-AN7705SP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP
768522-AN7705SP
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP 768522-AN7705SP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768522-AN7705SP Packaging: Bulk Operating Temperature Range: 25°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1.2A Family Name: AN7705SP Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: SP-3SUA Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LD29080DT50; BA05CC0FP; BA50BC0FP-E2; BA05CC0FP-E2; Introduction Date: November 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768522-AN7705SP
Packaging: Bulk
Operating Temperature Range: 25°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.2A
Family Name: AN7705SP
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SP-3SUA
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LD29080DT50; BA05CC0FP; BA50BC0FP-E2; BA05CC0FP-E2;
Introduction Date: November 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN7705SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN7705SP
PMIC - Voltage Regulators - Linear AN7705SP
IC REG LINEAR 5V 1.2A SP3SUA

IC REG LINEAR 5V 1.2A SP3SUA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN7705SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN7705SP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN7705SP
IC REG LINEAR 5V 1.2A SP3SUA

IC REG LINEAR 5V 1.2A SP3SUA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AN7705SP 768522-AN7705SP AN7705SP AN7705SP
Product Name 5V 1V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN7705SP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage 5 volts 5 volts 5 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Operating Temperature 25 C (77 F) 25 to 125 C (77 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data