Panasonic 5V 1.2A Voltage Regulator IC AN7705SP-E1

Description
IC REG LINEAR 5V 1.2A SP3SUA Product overview: AN7705SP-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1.2A SP3SUA Product overview: AN7705SP-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.2A Voltage Regulator IC
776-AN7705SP-E1
5V 1.2A Voltage Regulator IC 776-AN7705SP-E1
IC REG LINEAR 5V 1.2A SP3SUA Product overview: AN7705SP-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1.2A SP3SUA Product overview: AN7705SP-E1 from Panasonic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AN7705SP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP-E1 - 199047-AN7705SP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP-E1
199047-AN7705SP-E1
PMIC - PMIC - Voltage Regulators - Linear - AN7705SP-E1 199047-AN7705SP-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199047-AN7705SP-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.2A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 125°C Case / Package: SP-3SUA Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199047-AN7705SP-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.2A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: SP-3SUA
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AN7705SP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN7705SP-E1
PMIC - Voltage Regulators - Linear AN7705SP-E1
IC REG LINEAR 5V 1.2A SP3SUA

IC REG LINEAR 5V 1.2A SP3SUA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AN7705SP-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AN7705SP-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AN7705SP-E1
IC REG LINEAR 5V 1.2A SP3SUA

IC REG LINEAR 5V 1.2A SP3SUA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AN7705SP-E1 199047-AN7705SP-E1 AN7705SP-E1 AN7705SP-E1
Product Name 5V 1.2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN7705SP-E1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage 5 volts 5 volts 5 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Operating Temperature 25 C (77 F) 25 to 125 C (77 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data