Panasonic 3.5V 1.2A LDO Voltage Regulator IC AN77035SP-E1

Description
IC REG LINEAR 3.5V 1.2A SP3SUA Product overview: AN77035SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77035SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.5V 1.2A SP3SUA Product overview: AN77035SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77035SP-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 1.2A LDO Voltage Regulator IC
699-AN77035SP-E1
3.5V 1.2A LDO Voltage Regulator IC 699-AN77035SP-E1
IC REG LINEAR 3.5V 1.2A SP3SUA Product overview: AN77035SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77035SP-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.5V 1.2A SP3SUA Product overview: AN77035SP-E1 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 1.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AN77035SP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AN77035SP-E1 - 722169-AN77035SP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AN77035SP-E1
722169-AN77035SP-E1
PMIC - PMIC - Voltage Regulators - Linear - AN77035SP-E1 722169-AN77035SP-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 722169-AN77035SP-E1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 1.2A Categories: Integrated Circuits Supplier Device Package: SP-3SUA Status: Obsolete Temperature Range - Operating: 25°C ~ 125°C PSRR: 74dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: AN77035 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.5V Voltage - Input (Maximum): 14V Current - Quiescent (Iq): 5mA

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 722169-AN77035SP-E1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.2A
Categories: Integrated Circuits
Supplier Device Package: SP-3SUA
Status: Obsolete
Temperature Range - Operating: 25°C ~ 125°C
PSRR: 74dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: AN77035
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.5V
Voltage - Input (Maximum): 14V
Current - Quiescent (Iq): 5mA

Buy Now
PMIC - Voltage Regulators - Linear - AN77035SP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AN77035SP-E1
PMIC - Voltage Regulators - Linear AN77035SP-E1
IC REG LINEAR 3.5V 1.2A SP3SUA

IC REG LINEAR 3.5V 1.2A SP3SUA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AN77035SP-E1 722169-AN77035SP-E1 AN77035SP-E1
Product Name 3.5V 1.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AN77035SP-E1 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape and Reel DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
IOUT 1.2 amps 1.2 amps 1.2 amps
IQ 0.0050 amps 0.0050 amps
Unlock Full Specs
to access all available technical data