IC AMP CLASS AB STEREO 5W 12SIL Product overview: AN7522N from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7522N can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 5W 12SIL
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
IC AMP CLASS AB STEREO 5W 12SIL
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-AN7522N | AN7522N | AN7522N | AN7522N |
| Product Name | 5W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Package Type | Bulk | SIP; 12-SIP + Tab | 12-SIP + Tab | |
| Output Power | 5 watts | 5 watts | ||
| RoHS Compliant | RoHS |