Audio Amplifier, 1W, 2 Channel(s), 1 Func, Bipolar, PDIP16, DIP-16 Product overview: AN7512 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7512 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-DIP
IC AMP CLASS AB STEREO 1W 16DIP
IC AMP CLASS AB STEREO 1W 16DIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-AN7512 | AN7512 | AN7512 | AN7512 |
| Product Name | Dual 1W DIP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Package Type | Rail/Tube | DIP; 16-DIP (0.300\", 7.62mm) + Ground Tab | 16-DIP (0.300, 7.62mm) + Ground Tab | |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 3.5 to 13.5 volts | 13.5 to 3.5 volts |