Audio Amplifier, 1.1W, 1 Channel(s), 1 Func, Bipolar, PDIP8, DIP-8 Product overview: AN7511 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7511 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.1W 8DIP
IC AMP CLASS AB MONO 1.1W 8DIP
IC AMP CLASS AB MONO 1.1W 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-DIP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-AN7511 | AN7511 | AN7511 | 590-AN7511 | AN7511 |
| Product Name | 1.1W DIP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB MONO 1.1W 8DIP | Audio Amplifiers |
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Package Type | DIP | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Output Power | 1.1 watts | 1.1 watts | |||
| Supply Voltage (VS) | 13.5 to 3.5 volts | 3.5 to 13.5 volts |