Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1319908-AN7510
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Type: Class AB
Features: Mute, Standby, Thermal Protection, Volume Control
Standard Package: 20
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.1W x 2 @ 8Ohm
Voltage - Supply: 3.5V ~ 13.5V
Supplier Device Package: 16-DIP
Temperature Range - Operating: -25°C ~ 70°C
Case / Package: 16-DIP (0.300", 7.62mm) + Ground Tab
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: AN7510-NDR
Base Product Number: AN7510
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Audio Amplifier, 1.1W, 2 Channel(s), 1 Func, Bipolar, PDIP16, DIP-16 Product overview: AN7510 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.1W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7510 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-DIP
IC AMP CLASS AB STER 1.1W 16DIP
IC AMP CLASS AB STER 1.1W 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1319908-AN7510 | 742-AN7510 | AN7510 | AN7510 | AN7510 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Dual 1.1W DIP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3.5 to 13.5 volts | 3.5 to 13.5 volts | 13.5 to 3.5 volts | ||
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Operation Class | Class A; Class AB | Class AB |