Audio Amplifier, 30W, 2 Channel(s), 1 Func, Bipolar, PSFM12, SFM-12 Product overview: AN7164 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7164 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1144658-AN7164
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 12-SIL
Status: Obsolete
Temperature Range - Operating: -30°C ~ 75°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: 12-SIP + Tab
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: AN7164
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8.3V ~ 24V
Max Output Power x Channels at Load: 30W x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class AB 12-SIL
IC AMP CLASS AB MONO 30W 12SIL
IC AMP CLASS AB MONO 30W 12SIL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-AN7164 | 1144658-AN7164 | AN7164 | AN7164 | AN7164 |
| Product Name | Dual 30W Audio Amplifier | Linear - Linear - Amplifiers - Audio - AN7164 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -30 C (-22 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |
| Package Type | Rail/Tube | SIP; 12-SIP + Tab | 12-SIP + Tab | ||
| Supply Voltage (VS) | 8.3 to 24 volts | 8.3 to 24 volts | 24 to 8.3 volts | ||
| Output Power | 30 watts | 30 watts | 30 watts |