Panasonic 23W Audio Amplifier AN7161N

Description
IC AMP CLASS AB MONO 23W 12SIL Product overview: AN7161N from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7161N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 23W 12SIL Product overview: AN7161N from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7161N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23W Audio Amplifier - 742-AN7161N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23W Audio Amplifier
742-AN7161N
23W Audio Amplifier 742-AN7161N
IC AMP CLASS AB MONO 23W 12SIL Product overview: AN7161N from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7161N can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 23W 12SIL Product overview: AN7161N from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7161N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - AN7161N - 911422-AN7161N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7161N
911422-AN7161N
Linear - Linear - Amplifiers - Audio - AN7161N 911422-AN7161N
Manufacturer: Panasonic Win Source Part Number: 911422-AN7161N Operating Temperature Range: -30°C ~ 75°C (TA) Features: Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL Package: Tube Package: 12-SIP + Tab Mounting: Through Hole Part Status: Obsolete Family Name: AN7161N Categories: Integrated Circuits (ICs) Case / Package: 12-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Panasonic
Win Source Part Number: 911422-AN7161N
Operating Temperature Range: -30°C ~ 75°C (TA)
Features: Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL
Package: Tube
Package: 12-SIP + Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: AN7161N
Categories: Integrated Circuits (ICs)
Case / Package: 12-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - AN7161N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
AN7161N
Linear - Amplifiers - Audio AN7161N
IC AMP CLASS AB MONO 23W 12SIL

IC AMP CLASS AB MONO 23W 12SIL

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AN7161N
Integrated Circuits (ICs) - Linear - Amplifiers AN7161N
IC AMP CLASS AB MONO 23W 12SIL

IC AMP CLASS AB MONO 23W 12SIL

Supplier's Site
Audio Amplifiers - AN7161N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
AN7161N
Audio Amplifiers AN7161N
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 12-SIL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-AN7161N 911422-AN7161N AN7161N AN7161N AN7161N
Product Name 23W Audio Amplifier Linear - Linear - Amplifiers - Audio - AN7161N Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Operating Temperature -30 C (-22 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type Rail/Tube 12-SIL 12-SIP + Tab SIP; 12-SIP + Tab
Operation Class Class A; Class AB Class AB
Output Power 23 watts 23 watts
Unlock Full Specs
to access all available technical data