Panasonic Custom Parts - Custom Parts (0 - A) - AN5512 AN5512

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192828-AN5512 Length: 57.15 mm Height: 25.4 mm Weight: 2.902991 g Width: 41.275 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192828-AN5512 Length: 57.15 mm Height: 25.4 mm Weight: 2.902991 g Width: 41.275 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AN5512 - 1192828-AN5512 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AN5512
1192828-AN5512
Custom Parts - Custom Parts (0 - A) - AN5512 1192828-AN5512
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192828-AN5512 Length: 57.15 mm Height: 25.4 mm Weight: 2.902991 g Width: 41.275 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192828-AN5512
Length: 57.15 mm
Height: 25.4 mm
Weight: 2.902991 g
Width: 41.275 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1192828-AN5512
Product Name Custom Parts - Custom Parts (0 - A) - AN5512
Unlock Full Specs
to access all available technical data