Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1144621-AN5279
Packaging: Bulk
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 9-HSIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 75°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: 9-SIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: AN5279
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 24V
Max Output Power x Channels at Load: 7W x 1 at 8Ohm
Audio Amplifier, 7W, 1 Channel(s), 1 Func, Bipolar, PSFM9, PLASTIC, HSIP-9 Product overview: AN5279 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5279 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 7W 9HSIP
IC AMP CLASS AB MONO 7W 9HSIP
Amplifier IC 1-Channel (Mono) Class AB 9-HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1144621-AN5279 | 742-AN5279 | AN5279 | AN5279 | AN5279 |
| Product Name | Linear - Linear - Amplifiers - Audio - AN5279 | 7W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 24 volts | 24 to 10 volts | 10 to 24 volts | ||
| Output Power | 7 watts | 7 watts | 7 watts | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |
| Operation Class | Class A; Class AB | Class AB |