Panasonic Audio Amplifier AN5275

Description
Consumer Circuit, Bipolar, PSFM12, SIP-12 Product overview: AN5275 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, Bipolar, PSFM12, SIP-12 Product overview: AN5275 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier - 742-AN5275 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-AN5275
Audio Amplifier 742-AN5275
Consumer Circuit, Bipolar, PSFM12, SIP-12 Product overview: AN5275 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5275 can be used for catalog matching and distributor lookup.

Consumer Circuit, Bipolar, PSFM12, SIP-12 Product overview: AN5275 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5275 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - AN5275 - 1144620-AN5275 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN5275
1144620-AN5275
Linear - Linear - Amplifiers - Audio - AN5275 1144620-AN5275
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1144620-AN5275 Packaging: Bulk Type: Class AB Mounting Style: Through Hole Features: Mute, Short-Circuit and Thermal Protection Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Supplier Device Package: 12-SIL Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 12-SIP + Tab Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: AN5275 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 40V Max Output Power x Channels at Load: 15W x 2 at 8Ohm

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1144620-AN5275
Packaging: Bulk
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 12-SIL
Status: Obsolete
Temperature Range - Operating: -25°C ~ 80°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 12-SIP + Tab
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: AN5275
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 40V
Max Output Power x Channels at Load: 15W x 2 at 8Ohm

Buy Now
Audio Amplifiers - AN5275 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
AN5275
Audio Amplifiers AN5275
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL

Amplifier IC 2-Channel (Stereo) Class AB 12-SIL

Buy Now Datasheet
Linear - Amplifiers - Audio - AN5275 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
AN5275
Linear - Amplifiers - Audio AN5275
IC AMP CLASS AB STEREO 15W 12SIL

IC AMP CLASS AB STEREO 15W 12SIL

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AN5275
Integrated Circuits (ICs) - Linear - Amplifiers AN5275
IC AMP CLASS AB STEREO 15W 12SIL

IC AMP CLASS AB STEREO 15W 12SIL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-AN5275 1144620-AN5275 AN5275 AN5275 AN5275
Product Name Audio Amplifier Linear - Linear - Amplifiers - Audio - AN5275 Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -25 C (-13 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Package Type Bulk SIP; 12-SIP + Tab 12-SIP + Tab
Supply Voltage (VS) 10 to 40 volts 10 to 40 volts 40 to 10 volts
Output Power 15 watts 15 watts 15 watts
Unlock Full Specs
to access all available technical data