Win Source Part Number: 1354193-AN5273
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -25°C ~ 75°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Class AB
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Package: Bulk
Product Status: Obsolete
Features: Mute, Short-Circuit and Thermal Protection, Volume Control
Package / Case: 12-SIP + Tab
Supplier Device Package: 12-SIL
Base Product Number: AN5273
Mounting Type: Through Hole
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 12.2V ~ 27.5V
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4.1W x 2 @ 8Ohm
Volume Control Circuit, 2 Channel(s), Bipolar, PSFM12, Product overview: AN5273 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN5273 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
IC AMP CLASS AB STER 4.1W 12SIL
IC AMP CLASS AB STER 4.1W 12SIL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1354193-AN5273 | 742-AN5273 | AN5273 | AN5273 | AN5273 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Dual Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 12.2 to 27.5 volts | 12.2 to 27.5 volts | 27.5 to 12.2 volts | ||
| Output Power | 4.1 watts | 4.1 watts | 4.1 watts | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |
| Operation Class | Class A; Class AB | Class AB |