Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48846B-NL AN48846B-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117405-AN48846B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 65μA Current - Output (Max): 2mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117405-AN48846B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 65μA Current - Output (Max): 2mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48846B-NL - 117405-AN48846B-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48846B-NL
117405-AN48846B-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48846B-NL 117405-AN48846B-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117405-AN48846B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 65μA Current - Output (Max): 2mA Sensing Range: 4mT Trip, -4mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 1.65 V to 3.6 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 117405-AN48846B-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 65μA
Current - Output (Max): 2mA
Sensing Range: 4mT Trip, -4mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SMINI-5DE
Purpose: Bipolar Switch
Supply Voltage - Operating: 1.65 V to 3.6 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AH8501-FDC-7; AK09911C; MRMS601A; AN48846B-NL;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48846B-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48846B-NL
MAG SWITCH BIPOLAR SMINI-5DE

MAG SWITCH BIPOLAR SMINI-5DE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 117405-AN48846B-NL AN48846B-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48846B-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1301KLHLX-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 6 volts
View Details
2 suppliers
Motion Sensor ICs - 2238582P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details