Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48841B-NL AN48841B-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009702-AN48841B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 70μA Current - Output (Max): 2mA Sensing Range: 8mT Trip, -8mT Release Family Name: AN48841 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 5.25 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MLX90251EVA-0; MLX90251EGO-2; MLX90251LVA-2; MLX90251EGO-1; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009702-AN48841B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 70μA Current - Output (Max): 2mA Sensing Range: 8mT Trip, -8mT Release Family Name: AN48841 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 5.25 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MLX90251EVA-0; MLX90251EGO-2; MLX90251LVA-2; MLX90251EGO-1; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48841B-NL - 009702-AN48841B-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48841B-NL
009702-AN48841B-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48841B-NL 009702-AN48841B-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009702-AN48841B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 70μA Current - Output (Max): 2mA Sensing Range: 8mT Trip, -8mT Release Family Name: AN48841 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DE Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 5.25 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MLX90251EVA-0; MLX90251EGO-2; MLX90251LVA-2; MLX90251EGO-1; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009702-AN48841B-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 70μA
Current - Output (Max): 2mA
Sensing Range: 8mT Trip, -8mT Release
Family Name: AN48841
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: SMINI-5DE
Purpose: Bipolar Switch
Supply Voltage - Operating: 2.5 V to 5.25 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): MLX90251EVA-0; MLX90251EGO-2; MLX90251LVA-2; MLX90251EGO-1;
Introduction Date: March 26, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48841B-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48841B-NL
MAG SWITCH BIPOLAR SMINI-5DE

MAG SWITCH BIPOLAR SMINI-5DE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009702-AN48841B-NL AN48841B-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48841B-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Applications Industrial
Package / Mounting SMINI-5DE
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T - 1010938-A1201LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49662KHTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
3 suppliers
40 Oe Digital Switch, RoHS MSOP - AD122-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details