Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48840B-NL AN48840B-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009701-AN48840B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 85μA Current - Output (Max): 15mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009701-AN48840B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 85μA Current - Output (Max): 15mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48840B-NL - 009701-AN48840B-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48840B-NL
009701-AN48840B-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48840B-NL 009701-AN48840B-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009701-AN48840B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 85μA Current - Output (Max): 15mA Sensing Range: 8mT Trip, -8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Bipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009701-AN48840B-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 85μA
Current - Output (Max): 15mA
Sensing Range: 8mT Trip, -8mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: SMINI-5DA
Purpose: Bipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48840B-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48840B-NL
MAG SWITCH BIPOLAR SMINI-5DA

MAG SWITCH BIPOLAR SMINI-5DA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009701-AN48840B-NL AN48840B-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48840B-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4998C3CHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347354-A1351KKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details