The AN48836B-NL is a solid-state magnetic switch using Hall effect technology, designed for general industrial applications. It is packaged in the SMINI-5DE surface-mount case with five flat leads. The device operates from a supply voltage of 1.65V to 3.6V and requires a maximum supply current of 5µA. The output can source up to 2mA. Recommended reflow soldering includes a peak temperature of 255°C ±5°C with a hold time of 10s ±3s, and a maximum of two reflow cycles. The storage environment after dry pack opening must maintain ≤30°C and ≤70% RH, with a low-temperature bake limit of 40°C at ≤25% RH for up to 192 hours. Operating temperature ranges from -40°C to 85°C. The part is not intended for automotive, aerospace, life support, or safety-critical applications without prior written agreement from the manufacturer.
Win Source Part Number: 987915-AN48836B-NL
Category: Sensors, Transducers>Magnetic
Series: AN488xx
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 5µA
Current - Output (Max): 2mA
Sensing Range: ±6mT Trip, ±0.5mT Release
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: SMINI-5DE
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: AN48836BNL,AN48836B-
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 987915-AN48836B-NL |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |