Panasonic Sensor, Hall Effect, Unipolar, Smini-5, Full Reel; Hall Effect Type Panasonic AN48836B-NL

Description
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Unipolar, Smini-5, Full Reel; Hall Effect Type Panasonic - 53W7810 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, Smini-5, Full Reel; Hall Effect Type Panasonic
53W7810
Sensor, Hall Effect, Unipolar, Smini-5, Full Reel; Hall Effect Type Panasonic 53W7810
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

Supplier's Site
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic - 56W3912 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic
56W3912
Sensor, Hall Effect, Unipolar, Smini-5; Hall Effect Type Panasonic 56W3912
SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, SMINI-5; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SMini-5DE; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 53W7810
Product Name Sensor, Hall Effect, Unipolar, Smini-5, Full Reel; Hall Effect Type Panasonic
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
String Potentiometers - 04-0760-0563 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details