Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48810B-NL AN48810B-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009700-AN48810B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 15mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009700-AN48810B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 15mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48810B-NL - 009700-AN48810B-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48810B-NL
009700-AN48810B-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48810B-NL 009700-AN48810B-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009700-AN48810B-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 15mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: SMINI-5DA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009700-AN48810B-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 15μA
Current - Output (Max): 15mA
Sensing Range: 6mT Trip, 0.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: SMINI-5DA
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48810B-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48810B-NL
MAG SWITCH UNIPOLAR SMINI-5DA

MAG SWITCH UNIPOLAR SMINI-5DA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 009700-AN48810B-NL AN48810B-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48810B-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 - 936739-TLE4951CBXTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSOM-2-11
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 36 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details