Panasonic Switches (Solid State) AN48810B-NL

Description
Digital Switch Unipolar Switch Push-Pull Hall Effect SMINI-5DA
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Push-Pull Hall Effect SMINI-5DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AN48810B-NLTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AN48810B-NLTR-ND
Switches (Solid State) AN48810B-NLTR-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect SMINI-5DA

Digital Switch Unipolar Switch Push-Pull Hall Effect SMINI-5DA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AN48810B-NLTR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2854165 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 5 kHz
Electrical Output Switched / Alarm
View Details
2 suppliers
Proximity sensor - SIED-M30NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Hall Effect Sensors - 315228 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details