Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48800A-NL AN48800A-NL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104810-AN48800A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 30mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104810-AN48800A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 30mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48800A-NL - 104810-AN48800A-NL - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48800A-NL
104810-AN48800A-NL
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48800A-NL 104810-AN48800A-NL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104810-AN48800A-NL Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 15μA Current - Output (Max): 30mA Sensing Range: 6mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: MINI-3DRA Purpose: Unipolar Switch Supply Voltage - Operating: 2.5 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104810-AN48800A-NL
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 15μA
Current - Output (Max): 30mA
Sensing Range: 6mT Trip, 0.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: MINI-3DRA
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 3.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AN48800A-NL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AN48800A-NL
MAG SWITCH UNIPOLAR MINI-3DRA

MAG SWITCH UNIPOLAR MINI-3DRA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 104810-AN48800A-NL AN48800A-NL
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AN48800A-NL Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347131-A1245LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details