IC MTR DRVR BIPOLAR 8-34V 56HSOP
MOTOR DRIVER, STEPPER, 4A, HSOP-56; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:4A; Output Voltage:37V; Driver Case Style:HSOP; No. of Pins:56Pins; Supply Voltage Min:8V; Supply Voltage Max:34V; Product Range:-; MSL:-RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel 56-HSOP
IC MTR DRVR BIPOLAR 8-34V 56HSOP
| Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AN44183A-VF | 30X1260 | AN44183A-VF | AN44183A-VF |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 4A, Hsop-56; Motor Type Panasonic | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Peak Current | 4 amps | |||
| Motor / System | Stepper | |||
| AC Input | 8 to 34 volts | |||
| DC Input | 8 to 34 volts |