IC MTR DRV BIPOLAR 0-5.5V 32SSOP
IC MTR DRV BIPOLAR 0-5.5V 32SSOP
Bipolar Motor Driver Power MOSFET Parallel 32-SSOP
MOTOR DRIVER, STEPPER, 1.5A, SSOP-32; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:37V; Driver Case Style:SSOP; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage Max:34V; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AN44180A-VF | AN44180A-VF | AN44180A-VF | 30X1259 |
| Product Name | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Ssop-32; Motor Type Panasonic |
| Peak Current | 1.5 amps | |||
| Communication | Parallel | |||
| Operating Temperature | -20 to 120 C (-4 to 248 F) | |||
| Motor / System | Stepper |