IC MOTOR DRIVER 6V-36V 24HQFN Product overview: AN44150A-VB from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44150A-VB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107013-AN44150A-VB
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 6V ~ 36V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 36V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-HQFN (4x4)
Temperature Range - Operating: -40°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: AN44150AVB
Base Product Number: AN44150A
Product Status: Obsolete
Motor Driver Power MOSFET PWM 24-HQFN (4x4)
IC MOTOR DRIVER 6V-36V 24HQFN
IC MOTOR DRIVER 6V-36V 24HQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AN44150A-VB | 1107013-AN44150A-VB | AN44150A-VB | AN44150A-VB | AN44150A-VB |
| Product Name | 6V 36V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| DC Input | 36 volts | 6 to 36 volts | |||
| AC Input | 6 to 36 volts |