IC MOTOR DRIVER 10V-35V 34HSOP Product overview: AN44075A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 35V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 35V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44075A-VF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 751835-AN44075A-VF
Manufacturer Homepage: www.panasonic.com/in
Reference case: HSOP34
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Motor Driver BiCDMOS Parallel 34-HSOP
IC MOTOR DRIVER 10V-35V 34HSOP
IC MOTOR DRIVER 10V-35V 34HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AN44075A-VF | 751835-AN44075A-VF | AN44075A-VF | AN44075A-VF | AN44075A-VF |
| Product Name | 10V 35V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN44075A-VF | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel |