IC MTR DRV BIPOLAR 10-34V 56HSOP Product overview: AN44071A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44071A-VF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009699-AN44071A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A, 1.7A
Voltage - Load: 10 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16, 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: 56-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOTOR DRIVER, DUAL, STEPPER, HSOP-56; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.7A; Output Voltage:37V; Driver Case Style:HSOP; No. of Pins:56Pins; Supply Voltage Min:10V; Supply Voltage Max:34V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 10-34V 56HSOP
Bipolar Motor Driver Power MOSFET Parallel, PWM 56-HSOP
IC MTR DRV BIPOLAR 10-34V 56HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AN44071A-VF | 009699-AN44071A-VF | 44X4841 | AN44071A-VF | AN44071A-VF | AN44071A-VF |
| Product Name | 34V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN44071A-VF | Motor Driver, Dual, Stepper, Hsop-56; Motor Type Panasonic | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | |||
| DC Input | 34 volts | 10 to 34 volts | 10 to 34 volts | |||
| AC Input | 10 to 34 volts | 10 to 34 volts | ||||
| Continuous Current | 1 to 1.7 amps | 1.7 amps |