PANASONIC AN44069A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 1.5A, HSOP-28 Product overview: AN44069A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, Stepper, 1.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44069A-VF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078057-AN44069A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 16 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: 28-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Parallel 28-HSOP
IC MTR DRV BIPLR 4.5-5.5V 28HSOP
MOTOR DRIVER, STEPPER/H-BRIDGE, 1.5A, HSOP-28; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:37V; Driver Case Style:HSOP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
PANASONIC AN44069A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 1.5A, HSOP-28
IC MTR DRV BIPLR 4.5-5.5V 28HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-AN44069A-VF | 078057-AN44069A-VF | AN44069A-VF | AN44069A-VF | 56W3911 | 590-AN44069A-VF | AN44069A-VF |
| Product Name | H-Bridge Stepper 1.5A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN44069A-VF | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper/h-Bridge, 1.5A, Hsop-28; Motor Type Panasonic | PANASONIC AN44069A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 1.5A, HSOP-28 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | |||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | |||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps |