Panasonic 34V Motor Driver IC AN44067A-VF

Description
IC MTR DRV BIPOLAR 10-34V 34HSOP Product overview: AN44067A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44067A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV BIPOLAR 10-34V 34HSOP Product overview: AN44067A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44067A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34V Motor Driver IC - 744-AN44067A-VF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34V Motor Driver IC
744-AN44067A-VF
34V Motor Driver IC 744-AN44067A-VF
IC MTR DRV BIPOLAR 10-34V 34HSOP Product overview: AN44067A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44067A-VF can be used for catalog matching and distributor lookup.

IC MTR DRV BIPOLAR 10-34V 34HSOP Product overview: AN44067A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44067A-VF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - AN44067A-VF - 078056-AN44067A-VF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AN44067A-VF
078056-AN44067A-VF
PMIC - PMIC - Motor Drivers, Controllers - AN44067A-VF 078056-AN44067A-VF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078056-AN44067A-VF Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 2.5A Voltage - Load: 10 V to 34 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/8, 1/16, 1/32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 120°C (TJ) Case / Package: 34-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 34 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078056-AN44067A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 10 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16, 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: 34-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - AN44067A-VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AN44067A-VF
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers AN44067A-VF
IC MTR DRV BIPOLAR 10-34V 34HSOP

IC MTR DRV BIPOLAR 10-34V 34HSOP

Supplier's Site
Motor Drivers, Controllers - AN44067A-VF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AN44067A-VF
Motor Drivers, Controllers AN44067A-VF
Bipolar Motor Driver Power MOSFET Parallel 34-HSOP

Bipolar Motor Driver Power MOSFET Parallel 34-HSOP

Buy Now
IC MOTOR DRIVER PAR 34HSOP - 590-AN44067A-VF - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 34HSOP
590-AN44067A-VF
IC MOTOR DRIVER PAR 34HSOP 590-AN44067A-VF
IC MOTOR DRIVER PAR 34HSOP

IC MOTOR DRIVER PAR 34HSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - AN44067A-VF - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AN44067A-VF
PMIC - Motor Drivers, Controllers AN44067A-VF
IC MTR DRV BIPOLAR 10-34V 34HSOP

IC MTR DRV BIPOLAR 10-34V 34HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers DC Motor Drives Motor Controllers
Product Number 744-AN44067A-VF 078056-AN44067A-VF AN44067A-VF AN44067A-VF 590-AN44067A-VF AN44067A-VF
Product Name 34V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - AN44067A-VF Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers IC MOTOR DRIVER PAR 34HSOP PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 120 C (-4 to 248 F) -20 to 120 C (-4 to 248 F) -20 to 120 C (-4 to 248 F)
DC Input 34 volts 10 to 34 volts 10 volts
AC Input 10 to 34 volts
Continuous Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data