Panasonic Stepper 34 V 0.8A SSOP Motor Driver IC AN44066A-VF

Description
Panasonic AN44066A-VF Stepper Motor Driver IC, 34 V 0.8A, 32-Pin SSOP Product overview: AN44066A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 34 V, 0.8A, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 34 V, 0.8A, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44066A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Panasonic AN44066A-VF Stepper Motor Driver IC, 34 V 0.8A, 32-Pin SSOP Product overview: AN44066A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 34 V, 0.8A, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 34 V, 0.8A, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44066A-VF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 34 V 0.8A SSOP Motor Driver IC - 744-AN44066A-VF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 34 V 0.8A SSOP Motor Driver IC
744-AN44066A-VF
Stepper 34 V 0.8A SSOP Motor Driver IC 744-AN44066A-VF
Panasonic AN44066A-VF Stepper Motor Driver IC, 34 V 0.8A, 32-Pin SSOP Product overview: AN44066A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 34 V, 0.8A, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 34 V, 0.8A, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44066A-VF can be used for catalog matching and distributor lookup.

Panasonic AN44066A-VF Stepper Motor Driver IC, 34 V 0.8A, 32-Pin SSOP Product overview: AN44066A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 34 V, 0.8A, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 34 V, 0.8A, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44066A-VF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - AN44066A-VF - 1016706-AN44066A-VF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AN44066A-VF
1016706-AN44066A-VF
PMIC - PMIC - Motor Drivers, Controllers - AN44066A-VF 1016706-AN44066A-VF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016706-AN44066A-VF Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 800mA Voltage - Load: 10 V to 34 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/8, 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 120°C (TJ) Case / Package: 32-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 34 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016706-AN44066A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 10 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: 32-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - AN44066A-VF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AN44066A-VF
Motor Drivers, Controllers AN44066A-VF
Bipolar Motor Driver Power MOSFET Parallel 32-SSOP

Bipolar Motor Driver Power MOSFET Parallel 32-SSOP

Buy Now
Shenzhen, China
PMIC - Motor Drivers, Controllers
AN44066A-VF
PMIC - Motor Drivers, Controllers AN44066A-VF
IC MTR DRV BIPOLAR 10-34V 32SSOP

IC MTR DRV BIPOLAR 10-34V 32SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - AN44066A-VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AN44066A-VF
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers AN44066A-VF
IC MTR DRV BIPOLAR 10-34V 32SSOP

IC MTR DRV BIPOLAR 10-34V 32SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-AN44066A-VF 1016706-AN44066A-VF AN44066A-VF AN44066A-VF AN44066A-VF
Product Name Stepper 34 V 0.8A SSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - AN44066A-VF Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 120 C (-4 to 248 F) -20 to 120 C (-4 to 248 F)
DC Input 6 volts 10 to 34 volts
AC Input 10 to 34 volts
Unlock Full Specs
to access all available technical data