IC MTR DRV BIPLR 4.5-5.5V 28HSOP Product overview: AN44065A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44065A-VF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078055-AN44065A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 18 V to 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: SMD
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC MTR DRV BIPLR 4.5-5.5V 28HSOP
Bipolar Motor Driver Power MOSFET Parallel, PWM 28-HSOP
IC MTR DRV BIPLR 4.5-5.5V 28HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AN44065A-VF | 078055-AN44065A-VF | AN44065A-VF | AN44065A-VF | AN44065A-VF |
| Product Name | 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN44065A-VF | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | ||
| DC Input | 6 volts | 4 to 6 volts | |||
| AC Input | 4 to 6 volts |