PANASONIC AN44063A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 800mA, SSOP-32 Product overview: AN44063A-VF from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, Stepper, 800mA, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 800mA, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN44063A-VF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078054-AN44063A-VF
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 16 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 120°C (TJ)
Case / Package: 32-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, STEPPER/H-BRIDGE, 800mA, SSOP-32, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:37V; Driver Case Style:SSOP; No. of Pins:32Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Parallel, PWM 32-SSOP
PANASONIC AN44063A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 800mA, SSOP-32
IC MTR DRV BIPLR 4.5-5.5V 32SSOP
IC MTR DRV BIPLR 4.5-5.5V 32SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-AN44063A-VF | 078054-AN44063A-VF | 53W7804 | AN44063A-VF | 590-AN44063A-VF | AN44063A-VF | AN44063A-VF |
| Product Name | H-Bridge Stepper 800mA SSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN44063A-VF | Motor Driver, Stepper/h-Bridge, 800Ma, Ssop-32, Full Reel; Motor Type Panasonic | Motor Drivers, Controllers | PANASONIC AN44063A-VF MOTOR DRIVER, STEPPER/H-BRIDGE, 800mA, SSOP-32 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | |||
| DC Input | 6 volts | 4 to 6 volts | 4 to ? volts | 4 volts | |||
| AC Input | 4 to 6 volts | 4 to ? volts | |||||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps |