Stepper Motor Controller, PQCC44, QFN-44 Product overview: AN41908A-VB from Panasonic is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AN41908A-VB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 759789-AN41908A-VB
Packaging: Reel
Mounting Style: SMD
Applications: Camera
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Half Bridge (10)
Output Current: 250mA, 150mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 ~ 1/256
Family Name: AN41908A
Categories: Integrated Circuits
Supplier Device Package: 44-QFN (6.2x6.2)
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Package: 44-VFQFN
Alternative Parts (Cross-Reference): LV8413GP-TE-L-E; BD6758MWV; BD6370GUL; LV8062FA-BH;
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: AN41908A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Load Voltage (V): 2.7V ~ 5.5V
LENS MOTOR DRIVER, CAMCORDER, 250mA, QFN-44; Motor Type:Stepper; No. of Outputs:5Outputs; Output Current:250mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:44Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LENS MOTOR DRIVER, CAMCORDER, 250mA, QFN-44, FULL REEL; Motor Type:Stepper; No. of Outputs:5Outputs; Output Current:250mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:44Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
IC MTR DRVR BIPLR 2.7-5.5V 44QFN
IC MTR DRVR BIPLR 2.7-5.5V 44QFN
Bipolar Motor Driver Power MOSFET Serial 44-QFN (6.2x6.2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AN41908A-VB | 759789-AN41908A-VB | 56W3906 | AN41908A-VB | AN41908A-VB | AN41908A-VB |
| Product Name | Stepper QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AN41908A-VB | Lens Motor Driver, Camcorder, 250Ma, Qfn-44; Motor Type Panasonic | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | |||
| DC Input | 4 volts | 3 to 6 volts | 3 to 4 volts | |||
| AC Input | 3 to 6 volts | 3 to 4 volts | ||||
| Continuous Current | 0.2500 to 0.1500 amps | 0.2500 amps |