Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226156-AN3814K
Length: 76.2 mm
Height: 12.7 mm
Weight: 5.170953 g
Width: 76.2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226156-AN3814K |
| Product Name | Custom Parts - Custom Parts (0 - A) - AN3814K |