Manufacturer: Panasonic-Electronic
Win Source Part Number: 199042-AN340+00
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: 16-HZIP
Manufacturer Device Package: 16-DIP
Applications: Converter, Car Audio System
Voltage - Input: 6.6 V ~ 18 V
Number of Outputs: 9
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 199042-AN340+00 |
| Product Name | Integrated Circuits(ICs) |