Win Source Part Number: 1045025-AN33017UA-VB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2.1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Voltage - Output (Max): 9V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Input (Max): 39V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: No
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-HQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Base Product Number: AN33017
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2.1A 48-TQFP Exposed Pad
IC REG BUCK ADJ 2.1A 48HQFP
IC REG BUCK ADJ 2.1A 48HQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1045025-AN33017UA-VB | AN33017UA-VB | AN33017UA-VB | AN33017UA-VB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | QFP; Other; Tape & Reel (TR) | Other; 48-TQFP Exposed Pad | QFP | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |