Panasonic Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Topology Panasonic AN33016UA-VB

Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet
Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Topology Panasonic - 56W3670 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Topology Panasonic
56W3670
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Topology Panasonic 56W3670
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic - 53W7801 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic
53W7801
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic 53W7801
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:39V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56W3670
Product Name Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24; Topology Panasonic
Input Voltage 5 to 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details