IC REG CTRLR BUCK 24SSOP
Switching Voltage Regulators Step-Down Regulator 5V-39V 1ch step down
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AN33016UA-VB | AN33016UA-VB | AN33016UA-VB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 24-TSSOP (0.240\", 6.10mm Width) |