Panasonic Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24; Topology Panasonic AN33014UA-VB

Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes
Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24; Topology Panasonic - 56W3669 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24; Topology Panasonic
56W3669
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24; Topology Panasonic 56W3669
DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic - 53W7800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic
53W7800
Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic 53W7800
DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 1MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56W3669
Product Name Dc-Dc Regulator, Adjustable, Buck, 1Mhz, 1.2V-9V, Ssop-24; Topology Panasonic
Input Voltage 5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details