Win Source Part Number: 1029164-AN33013UA-VB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Package / Case: 24-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 5V ~ 25V
Alternative Parts (Cross-Reference): FAN5250QSC; LV5050NV-TLM-E; MAX8650EEG+; TPS5103IDB; TPS5103IDBR; LV5052V-TLM-E;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Base Product Number: AN33013
Product Status: Obsolete
Switching Voltage Regulators Step-Down Regulator 5V-25V 1ch step down
IC REG CTRLR BUCK 24SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1029164-AN33013UA-VB | AN33013UA-VB | AN33013UA-VB | AN33013UA-VB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; Tape & Reel (TR) | SSOP; Other; 24-TSSOP (0.240\", 6.10mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |