Panasonic Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic AN33013UA-VB

Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic - 53W7799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic
53W7799
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic 53W7799
DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

DC-DC REGULATOR, ADJUSTABLE, BUCK, 2MHZ, 1.2V-9V, SSOP-24, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:5V; Input Voltage Max:25V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53W7799
Product Name Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24, Full Reel; Topology Panasonic
Input Voltage 5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details