Manufacturer: Panasonic Electronic Components
Win Source Part Number: 039191-AN33012UA-VB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SSOP
Switching Voltage Regulators Step-Down Regulator 5V-25V 2ch step down
IC REG CTRLR BUCK 24SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 039191-AN33012UA-VB | AN33012UA-VB | AN33012UA-VB | AN33012UA-VB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AN33012UA-VB | DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 24-SSOP | SSOP; Other; 24-TSSOP (0.240\", 6.10mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |