Panasonic 2000kHz DC-DC Converter IC AN33012UA-VB

Description
Switching Regulator/Controller , Voltage-mode, 2000kHz Switching Freq-Max, BICMOS, PDSO24 Product overview: AN33012UA-VB from Panasonic is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AN33012UA-VB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator/Controller , Voltage-mode, 2000kHz Switching Freq-Max, BICMOS, PDSO24 Product overview: AN33012UA-VB from Panasonic is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AN33012UA-VB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000kHz DC-DC Converter IC - 715-AN33012UA-VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000kHz DC-DC Converter IC
715-AN33012UA-VB
2000kHz DC-DC Converter IC 715-AN33012UA-VB
Switching Regulator/Controller , Voltage-mode, 2000kHz Switching Freq-Max, BICMOS, PDSO24 Product overview: AN33012UA-VB from Panasonic is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AN33012UA-VB can be used for catalog matching and distributor lookup.

Switching Regulator/Controller, Voltage-mode, 2000kHz Switching Freq-Max, BICMOS, PDSO24 Product overview: AN33012UA-VB from Panasonic is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AN33012UA-VB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-AN33012UA-VB
Product Name 2000kHz DC-DC Converter IC
Package Type Other; SSOP
Output Voltage 9 volts
Input Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details